Keystone Electronics Corp. For Low Profile 9 Volt cells 1291

Description
Part Number: 1291 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
Request a Quote
Description
Part Number: 1291 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1291 is a low profile battery holder designed for standard 9 Volt cells. It accommodates various battery brands and shapes, making it versatile for applications in telecommunications, data processing, security systems, and more. The holder is constructed from aluminum, ensuring durability and resistance to severe shock and vibration. It features male-female snap-in terminals for secure contact and proper polarity. The operating temperature range is from -40°F to +266°F (-40°C to +130°C), and it is impervious to most industrial solvents. This product is suitable for projects requiring reliable battery retention and performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The Keystone Electronics Corp. part number 1291 is a low profile battery holder designed for standard 9 Volt cells. It accommodates various battery brands and shapes, making it versatile for applications in telecommunications, data processing, security systems, and more. The holder is constructed from aluminum, ensuring durability and resistance to severe shock and vibration. It features male-female snap-in terminals for secure contact and proper polarity. The operating temperature range is from -40°F to +266°F (-40°C to +130°C), and it is impervious to most industrial solvents. This product is suitable for projects requiring reliable battery retention and performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
For Low Profile 9 Volt cells - 1291 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For Low Profile 9 Volt cells
1291
For Low Profile 9 Volt cells 1291
Part Number: 1291 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Holder For Low Profile Alkaline 9 Volt Cells

Part Number: 1291

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
  • For Low Profile Alkaline 9 Volt Cells
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1291-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1291-ND
Battery Holders, Clips, Contacts 36-1291-ND
Battery Holder (Open) 9V 1 Cell PC Pin

Battery Holder (Open) 9V 1 Cell PC Pin

Buy Now Datasheet
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; PC Lug - 70182888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; PC Lug
70182888
Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; PC Lug 70182888
9 Volt Snap-In Battery Holders, Aluminum Body Material, PC Lug Terminal Brass, tin plate PC lugs Brass, tin plate solder lugs Resin impregnated fibre insulation For use with standard 9 Volt battery. Battery snaps in place to insure positive contact. Ideal where severe shock and vibration are encountered.

9 Volt Snap-In Battery Holders, Aluminum Body Material, PC Lug Terminal

  • Brass, tin plate PC lugs
  • Brass, tin plate solder lugs
  • Resin impregnated fibre insulation
    For use with standard 9 Volt battery. Battery snaps in place to insure positive contact. Ideal where severe shock and vibration are encountered.
Supplier's Site
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone - 60K7082 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone
60K7082
Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone 60K7082
BATTERY HOLDER, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Aluminum; Contact Material:Steel; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY HOLDER, 9V, PCB; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole; Body Material:Aluminum; Contact Material:Steel; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1291 36-1291-ND 70182888 60K7082
Product Name For Low Profile 9 Volt cells Battery Holders, Clips, Contacts Battery, Hldr; 9 V; Aluminum; Steel, Nickel Plate; Snap-In; PC Lug Battery Holder, 9V, Pcb; Battery Sizes Accepted Keystone
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

SMT Polarized Holder for 18650 Battery - 1042P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM (Heavy Duty) Holder for 23mm Cell - 107 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Battery Clip-Heavy Duty - 2915 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-1011-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Mounting PC / Socket Mount
Cell Size AA
View Details