Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) 1071

Description
Part Number: 1071 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 1071 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) - 1071 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate)
1071
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) 1071
Part Number: 1071 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1071

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1071-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1071-ND
Battery Holders, Clips, Contacts 36-1071-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1071 36-1071-ND
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Tin Nickel Plate) Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Locking Coin Cell Holder for CR1632 - 2896 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT (Vibra-Fit) Holder for 12mm Cell-on T&R - 1056TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Plastic
Cell Capacity Single Cell
View Details
2 suppliers
3 C Cell Holder, Solder Lug - 187 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers