Keystone Electronics Corp. THM Dual Holder for CR123A Cell w/ coil spring 1055

Description
Part Number: 1055 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet
Description
Part Number: 1055 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Dual Holder for CR123A Cell w/ coil spring - 1055 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Dual Holder for CR123A Cell w/ coil spring
1055
THM Dual Holder for CR123A Cell w/ coil spring 1055
Part Number: 1055 # of Cells: 2 Cell Size: CR123A Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 25 pieces per tray Type: Holder Polarized to Assure Proper Continuity and Circuit Protection

Part Number: 1055

  • # of Cells: 2
  • Cell Size: CR123A
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
  • Polarized to Assure Proper Continuity and Circuit Protection
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1055-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1055-ND
Battery Holders, Clips, Contacts 36-1055-ND
Battery Holder (Open) CR123A 2 Cell PC Pin

Battery Holder (Open) CR123A 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1055 36-1055-ND
Product Name THM Dual Holder for CR123A Cell w/ coil spring Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
2 AA Holder, Series Connection - 146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers