Keystone Electronics Corp. 1 AAA Cell Holder, PC with Ribbon 2466RB

Description
Part Number: 2466RB # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Description
Part Number: 2466RB # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2466RB is a single-cell AAA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. The housing is made of polypropylene, with spring steel contacts nickel-plated and brass PC pins nickel-plated. The holder measures 1.968 inches (50.0 mm) in length and 0.512 inches (13.0 mm) in width. It includes two terminal pins spaced 0.500 inches (12.7 mm) apart, with a 0.093 inch (2.36 mm) diameter. The ribbon wraps under the battery to facilitate removal, and the coil spring contacts adjust to accommodate different battery lengths while maintaining low contact resistance. The part is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

The 2466RB is a single-cell AAA battery holder designed for printed circuit board mounting with a woven nylon ribbon for easy battery removal. The housing is made of polypropylene, with spring steel contacts nickel-plated and brass PC pins nickel-plated. The holder measures 1.968 inches (50.0 mm) in length and 0.512 inches (13.0 mm) in width. It includes two terminal pins spaced 0.500 inches (12.7 mm) apart, with a 0.093 inch (2.36 mm) diameter. The ribbon wraps under the battery to facilitate removal, and the coil spring contacts adjust to accommodate different battery lengths while maintaining low contact resistance. The part is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1 AAA Cell Holder, PC with Ribbon - 2466RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
1 AAA Cell Holder, PC with Ribbon
2466RB
1 AAA Cell Holder, PC with Ribbon 2466RB
Part Number: 2466RB # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2466RB

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2466RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2466RB-ND
Battery Holders, Clips, Contacts 36-2466RB-ND
Battery Holder (Open) AAA 1 Cell PC Pin

Battery Holder (Open) AAA 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2466RB 36-2466RB-ND
Product Name 1 AAA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material Polypropylene
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1093TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
2 D Cell Holder, Series Connection - 152 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for 7.9mm Coin Cell - 2989 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Polarized SMT Holder for AA Battery w/ coil spring - 1088 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers