Keystone Electronics Corp. For 2 AA Cell-1Contact Insulated 1189

Description
Part Number: 1189 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 1189 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 2 AA Cell-1Contact Insulated - 1189 - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 2 AA Cell-1Contact Insulated
1189
For 2 AA Cell-1Contact Insulated 1189
Part Number: 1189 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Steel Mounting: Rivet Type: Holder

Part Number: 1189

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Steel
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1189-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1189-ND
Battery Holders, Clips, Contacts 36-1189-ND
Battery Holder (Open) AA 2 Cell Solder Lug

Battery Holder (Open) AA 2 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1189 36-1189-ND
Product Name For 2 AA Cell-1Contact Insulated Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Steel
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

 - 1142177 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Battery Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
For 2 C Cells - 2231 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM (3 Volt) Holder for (1) 2430 Cell - 105 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
5 suppliers