Keystone Electronics Corp. SMT Holder for 18650 Battery 1042

Description
Part Number: 1042 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet
Description
Part Number: 1042 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 18650 Battery - 1042 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 18650 Battery
1042
SMT Holder for 18650 Battery 1042
Part Number: 1042 # of Cells: 1 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: MSL packaging, 200 / bag Type: Holder

Part Number: 1042

  • # of Cells: 1
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: MSL packaging, 200 / bag
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1042-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1042-ND
Battery Holders, Clips, Contacts 36-1042-ND
Battery Holder (Open) 18650 1 Cell SMD (SMT) Tab

Battery Holder (Open) 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 18650 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone - 56T2027 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone
56T2027
Battery Holder, 18650 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone 56T2027
BATTERY HOLDER, 18650 LI-ION, 1CELL, SMD; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 18650 LI-ION, 1CELL, SMD; Battery Sizes Accepted:18650; No. of Batteries:1; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, SMT - 70182388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, SMT
70182388
Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, SMT 70182388
Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Designed for the demands of securing the higher energy density and lower weight rechargeable 18650 Lithium-Ion Cells with built-in PCB protection circuits. Keystone's holders are specifically engineered to withstand the rigors of abuse and recharging cycles associated with the 18650 Lithium-Ion cell usages. Keystone's new battery holders are ideal for 3.7 volt, high energy, lower weight mobile electronics, industrial and telecomm applications that have circuit protection to prevent battery damage.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 1042 36-1042-ND 56T2027 70182388
Product Name SMT Holder for 18650 Battery Battery Holders, Clips, Contacts Battery Holder, 18650 Li-Ion, 1Cell, Smd; Battery Sizes Accepted Keystone Lithium-Ion Battery Holder, 1 Cell, Plastic UL 94V-O, SMT
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
SMT (Auto-In/EZ-Out) Holder for 2032 Cell on T&R - 1070TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
3 suppliers
2 C Cell Holder, Solder Lug - 185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers