Keystone Electronics Corp. THM Holder for 2430 Cell-Tin Nickel Plate 3007

Description
Part Number: 3007 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3007 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2430 Cell-Tin Nickel Plate - 3007 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2430 Cell-Tin Nickel Plate
3007
THM Holder for 2430 Cell-Tin Nickel Plate 3007
Part Number: 3007 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3007

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 2190436 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact For Battery Size = CR2430 Number of Cells = 1 Mount = PCB Type = Contact Maximum Cell Diameter = 24mm Terminal Contact Type = Top Spring Arm Terminal Contact Material = Phosphor Bronze

Through-hole SMD coin cell holders which utilise PCB tracking for -ve contact
For Battery Size = CR2430
Number of Cells = 1
Mount = PCB
Type = Contact
Maximum Cell Diameter = 24mm
Terminal Contact Type = Top Spring Arm
Terminal Contact Material = Phosphor Bronze

Supplier's Site
Battery Holders, Clips, Contacts - 36-3007-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3007-ND
Battery Holders, Clips, Contacts 36-3007-ND
Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin Cell, 24Mm, Th; Battery Sizes Accepted Keystone - 66F5629 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 24Mm, Th; Battery Sizes Accepted Keystone
66F5629
Battery Holder, Coin Cell, 24Mm, Th; Battery Sizes Accepted Keystone 66F5629
BATTERY HOLDER, COIN CELL, 24MM, TH; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL, 24MM, TH; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3007 2190436 36-3007-ND 66F5629
Product Name THM Holder for 2430 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 24Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Contact Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 20700 & 21700 Cell w/ coil spring - 1121 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for Dual 18650 Batteries - 1049 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Component Clip-1.53
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers