Keystone Electronics Corp. THM (Heavy Duty/Dual) Holder for 23mm Cell 1027

Description
Part Number: 1027 # of Cells: 1 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 1027 # of Cells: 1 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM (Heavy Duty/Dual) Holder for 23mm Cell
1027
THM (Heavy Duty/Dual) Holder for 23mm Cell 1027
Part Number: 1027 # of Cells: 1 Cell Size: 23mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder

Part Number: 1027

  • # of Cells: 1
  • Cell Size: 23mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1027-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1027-ND
Battery Holders, Clips, Contacts 36-1027-ND
Battery Holder (Open) Coin, 23.0mm 2 Cell PC Pin

Battery Holder (Open) Coin, 23.0mm 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone - 87F3818 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
87F3818
Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone 87F3818
BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

BATTERY HOLDER, 23MM COIN CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:Through Hole; Body Material:Black base PBT RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1027 36-1027-ND 87F3818
Product Name THM (Heavy Duty/Dual) Holder for 23mm Cell Battery Holders, Clips, Contacts Battery Holder, 23Mm Coin Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2992TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details
Battery Holders, Clips, Contacts - 36-2992-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
Molded 9 Volt T Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) - 1091 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers