Keystone Electronics Corp. "A", 17mm - 19mm Dia. Battery Clip, SMT 254

Description
Part Number: 254 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:
Request a Quote Datasheet
Description
Part Number: 254 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
New Hyde Park, NY, USA
"A", 17mm - 19mm Dia. Battery Clip, SMT
254
"A", 17mm - 19mm Dia. Battery Clip, SMT 254
Part Number: 254 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip Available with tape and reel packaging, P/N:

Part Number: 254

  • Cell Size: 18650, 18350, 17350, CR123A, 2/3A
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
  • Available with tape and reel packaging, P/N:
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-254-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-254-ND
Battery Holders, Clips, Contacts 36-254-ND
Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Battery Contact Clip 18650 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 254 36-254-ND
Product Name "A", 17mm - 19mm Dia. Battery Clip, SMT Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2/3A Battery Holder w/ solder lugs - 1120 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Component Clip-2.15
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 12mm Cell-Tin Nickel Plate on T&R - 3000TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers