Keystone Electronics Corp. SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1063

Description
Part Number: 1063 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 1063 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1063 is a surface mount coin cell holder designed for 20mm batteries, accommodating either one cell of any 20mm type or two cells of 2012 or 2016 sizes. It features a Tin-Nickel plated contact, a high-temperature nylon 46 base rated UL 94V-0, and a solder tail with Flow-Hole design for enhanced joint strength. Dimensions include a height of 0.290 inches (7.4 mm) and a pad size of 0.278 inches (7.1 mm). The part is compatible with vacuum and mechanical pick-and-place systems and supports all soldering and reflow operations. It is available in bulk and on tape-and-reel, with tape specifications at 44 mm width and 32 mm pitch.

Datasheet Summary
Powered by GS/AI

The 1063 is a surface mount coin cell holder designed for 20mm batteries, accommodating either one cell of any 20mm type or two cells of 2012 or 2016 sizes. It features a Tin-Nickel plated contact, a high-temperature nylon 46 base rated UL 94V-0, and a solder tail with Flow-Hole design for enhanced joint strength. Dimensions include a height of 0.290 inches (7.4 mm) and a pad size of 0.278 inches (7.1 mm). The part is compatible with vacuum and mechanical pick-and-place systems and supports all soldering and reflow operations. It is available in bulk and on tape-and-reel, with tape specifications at 44 mm width and 32 mm pitch.

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1063 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate)
1063
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) 1063
Part Number: 1063 # of Cells: 1 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032 Cell Size: 20mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Type: Holder

Part Number: 1063

  • # of Cells: 1
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025, (1) 2032
  • Cell Size: 20mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1063-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1063-ND
Battery Holders, Clips, Contacts 36-1063-ND
Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1063 36-1063-ND
Product Name SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, Series Connection - 146 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1093 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 18650 Battery - 1043 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 2450 Cell-Tin Nickel Plate - 3009 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers