Keystone Electronics Corp. 1/4 Round Spacer 1936

Description
Part Number: 1936 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1936 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1936 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1936
1/4 Round Spacer 1936
Part Number: 1936 Finish/Plating: Nickel Plate Hole Size: #6, M3.5 Length: .875 [22.2] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1936

  • Finish/Plating: Nickel Plate
  • Hole Size: #6, M3.5
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1936-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1936-ND
Board Spacers, Standoffs 36-1936-ND
"Round Spacer Unthreaded #6 Brass 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #6 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1936
Standoffs & Spacers 1936
Standoffs & Spacers .875" RND SPACER

Standoffs & Spacers .875" RND SPACER

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1936 36-1936-ND 1936
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2095 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers