Keystone Electronics Corp. Jack Screw Slim Line-no slot-1.75" Length 2070

Description
Part Number: 2070 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Description
Part Number: 2070 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A turnable jack screw with a knurled drive, 4-40 thread, and a length of 1.750 in (44.5 mm), designed for direct access mounting. The part is made of steel with nickel plating, has a diameter of 0.187 in (4.8 mm), and is supplied without a slot. The height is 1.800 in (45.7 mm).

Datasheet Summary
Powered by GS/AI

A turnable jack screw with a knurled drive, 4-40 thread, and a length of 1.750 in (44.5 mm), designed for direct access mounting. The part is made of steel with nickel plating, has a diameter of 0.187 in (4.8 mm), and is supplied without a slot. The height is 1.800 in (45.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Slim Line-no slot-1.75
New Hyde Park, NY, USA
Jack Screw Slim Line-no slot-1.75" Length
2070
Jack Screw Slim Line-no slot-1.75" Length 2070
Part Number: 2070 D Diameter: .156 (4.0) Drive: Knurled Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable

Part Number: 2070

  • D Diameter: .156 (4.0)
  • Drive: Knurled
  • Finish/Plating: Nickel Plate
  • Length: 1.750 [44.5]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 2070
Product Name Jack Screw Slim Line-no slot-1.75" Length
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1474D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Spacer - 1935 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1809 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers