Keystone Electronics Corp. 1/4 Hex M-F Standoff 2153

Description
Part Number: 2153 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2153 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in stainless steel with 8-32 threads, length .875 in (22.2 mm), and external diameter .250 in (6.4 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff in stainless steel with 8-32 threads, length .875 in (22.2 mm), and external diameter .250 in (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2153 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2153
1/4 Hex M-F Standoff 2153
Part Number: 2153 Length: .875 [22.2] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): .375 [9.53] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2153

  • Length: .875 [22.2]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): .375 [9.53]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2153-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2153-ND
Board Spacers, Standoffs 36-2153-ND
"Hex Standoff Threaded #8-32 Stainless Steel 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #8-32 Stainless Steel 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2153
Standoffs & Spacers 2153
Standoffs & Spacers SS .875 M/F THRD

Standoffs & Spacers SS .875 M/F THRD

Buy Now Datasheet
Spacer/standoff, Round Ss 6.4Mm X 22.2Mm; Standoff Material Keystone - 50F4742 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Ss 6.4Mm X 22.2Mm; Standoff Material Keystone
50F4742
Spacer/standoff, Round Ss 6.4Mm X 22.2Mm; Standoff Material Keystone 50F4742
SPACER/STANDOFF, ROUND SS 6.4MM X 22.2MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:31.7mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND SS 6.4MM X 22.2MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Male-Female; Body Length:22.2mm; Overall Length:31.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2153 36-2153-ND 2153 50F4742
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Round Ss 6.4Mm X 22.2Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1956 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2160 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Swage Standoff - 1620-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1921A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers