Keystone Electronics Corp. 3/16 Round Female Standoff 2031

Description
Part Number: 2031 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2031 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2031
3/16 Round Female Standoff 2031
Part Number: 2031 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2031

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2031-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2031-ND
Board Spacers, Standoffs 36-2031-ND
"Round Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2031
Standoffs & Spacers 2031
Standoffs & Spacers RND .187X1.00 ALUM

Standoffs & Spacers RND .187X1.00 ALUM

Buy Now Datasheet
Standoff; 4-40; 1 in.; Aluminum; 0.187 in.; Iridite Finish; Round - 70181887 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 4-40; 1 in.; Aluminum; 0.187 in.; Iridite Finish; Round
70181887
Standoff; 4-40; 1 in.; Aluminum; 0.187 in.; Iridite Finish; Round 70181887
Threaded Standoff

Threaded Standoff

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2031 36-2031-ND 2031 70181887
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; 4-40; 1 in.; Aluminum; 0.187 in.; Iridite Finish; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Lock-In Nylon PCB Support - 1932B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1922B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1925 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers