Keystone Electronics Corp. 3 AA Cell Holder, PC with Ribbon 2464RB

Description
Part Number: 2464RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 2464RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 AA Cell Holder, PC with Ribbon - 2464RB - Keystone Electronics Corp.
New Hyde Park, NY, USA
3 AA Cell Holder, PC with Ribbon
2464RB
3 AA Cell Holder, PC with Ribbon 2464RB
Part Number: 2464RB # of Cells: 3 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: Polypropylene Mounting: THM Type: Holder

Part Number: 2464RB

  • # of Cells: 3
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: Polypropylene
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
 - 4814077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support. For Battery Size = AA Number of Cells = 3 Mount = PCB Type = Battery Holder Dimensions = 58 x 48.3 x 17mm Terminal Contact Type = Coil Spring Body Material = PP Terminal Contact Material = Spring Steel

Professional range of AA and AAA battery holders with some featuring a removal cord for quick battery removal from the support.
For Battery Size = AA
Number of Cells = 3
Mount = PCB
Type = Battery Holder
Dimensions = 58 x 48.3 x 17mm
Terminal Contact Type = Coil Spring
Body Material = PP
Terminal Contact Material = Spring Steel

Supplier's Site
Battery Holders, Clips, Contacts - 36-2464RB-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2464RB-ND
Battery Holders, Clips, Contacts 36-2464RB-ND
Battery Holder (Open) AA 3 Cell PC Pin

Battery Holder (Open) AA 3 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. RS Components, Ltd. DigiKey
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2464RB 4814077 36-2464RB-ND
Product Name 3 AA Cell Holder, PC with Ribbon Battery Holders, Clips, Contacts
Type Plastic Holder Battery Holder Holder (Open)
Material Polypropylene
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
Aluminum Battery Holder, NEDA 208 - 166 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
5.8mm Cell Retainer, THM - 2987 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-292-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details