Keystone Electronics Corp. SMT Holder for 6.8mm Cell-Tin Nickel Plated 2998

Description
Part Number: 2998 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 2998 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 6.8mm Cell-Tin Nickel Plated - 2998 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 6.8mm Cell-Tin Nickel Plated
2998
SMT Holder for 6.8mm Cell-Tin Nickel Plated 2998
Part Number: 2998 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 2998

  • # of Cells: 1
  • Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT
  • Cell Size: 6.8mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2998-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2998-ND
Battery Holders, Clips, Contacts 36-2998-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2998 36-2998-ND
Product Name SMT Holder for 6.8mm Cell-Tin Nickel Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-297-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AAA Cell Holder with PC connector - 2469CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers