Keystone Electronics Corp. Holder for dual 18650 Battery w/ Solder Tail 1047

Description
Part Number: 1047 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: Solder Mount Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1047 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: Solder Mount Packaging: Trays - 25 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder for dual 18650 Battery w/ Solder Tail - 1047 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder for dual 18650 Battery w/ Solder Tail
1047
Holder for dual 18650 Battery w/ Solder Tail 1047
Part Number: 1047 # of Cells: 2 Cell Size: 18650 Material: Nylon- High Temp UL 94 V-0 Mounting: Solder Mount Packaging: Trays - 25 pieces per tray Type: Holder

Part Number: 1047

  • # of Cells: 2
  • Cell Size: 18650
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: Solder Mount
  • Packaging: Trays - 25 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1047-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1047-ND
Battery Holders, Clips, Contacts 36-1047-ND
Battery Holder (Open) 18650 2 Cell Solder Lug

Battery Holder (Open) 18650 2 Cell Solder Lug

Buy Now Datasheet
Battery Holder, 18650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone - 44Y8123 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 18650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
44Y8123
Battery Holder, 18650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone 44Y8123
BATTERY HOLDER, 18650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, 18650 LI-ION, 2CELL, PCB; Battery Sizes Accepted:18650; No. of Batteries:2; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1047 36-1047-ND 44Y8123
Product Name Holder for dual 18650 Battery w/ Solder Tail Battery Holders, Clips, Contacts Battery Holder, 18650 Li-Ion, 2Cell, Pcb; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AA Holder, Solder Lug - 192 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
1 N or 12V Cell Holder, PC with Ribbon - 2470RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Dual Holder for 20700 & 21700 Cell w/ coil spring - 1123 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers