Keystone Electronics Corp. SMT Holder for 11.6mm Cell-Tin Nickel Plated 2996

Description
Part Number: 2996 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN
Request a Quote Datasheet
Description
Part Number: 2996 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 11.6mm Cell-Tin Nickel Plated
2996
SMT Holder for 11.6mm Cell-Tin Nickel Plated 2996
Part Number: 2996 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel Packaged product, request PN

Part Number: 2996

  • # of Cells: 1
  • Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254
  • Cell Size: 11.6mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • For Tape & Reel Packaged product, request PN
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2996-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2996-ND
Battery Holders, Clips, Contacts 36-2996-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 2996 36-2996-ND
Product Name SMT Holder for 11.6mm Cell-Tin Nickel Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 N or A23 Cell Holder, Solder Lug - 156 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
For 1 AA Cell - 2229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-122-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
SMT Locking Holder for CR1220 on T&R - 2894TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers