Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R 1083TR

Description
Part Number: 1083TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1083TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R
1083TR
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R 1083TR
Part Number: 1083TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1083TR

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1083TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1083TR-ND
Battery Holders, Clips, Contacts 36-1083TR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1083CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1083CT-ND
Battery Holders, Clips, Contacts 36-1083CT-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1083DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1083DKR-ND
Battery Holders, Clips, Contacts 36-1083DKR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0398 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0398
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0398
BATTERY HOLDER, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY HOLDER, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1083TR 36-1083TR-ND 25T0398
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for AAA Battery - 1021 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details