Keystone Electronics Corp. Compact Multi-Purpose Coin Cell Power Pack 1086

Description
Part Number: 1086 # of Cells: 1 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation
Request a Quote Datasheet
Description
Part Number: 1086 # of Cells: 1 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Compact Multi-Purpose Coin Cell Power Pack
1086
Compact Multi-Purpose Coin Cell Power Pack 1086
Part Number: 1086 # of Cells: 1 Battery Reference: 2032 Material: Polypropylene Mounting: Wire Leads Supplied with On / Off toggle switch Polarized to protect circuitry against improper battery installation

Part Number: 1086

  • # of Cells: 1
  • Battery Reference: 2032
  • Material: Polypropylene
  • Mounting: Wire Leads
  • Supplied with On / Off toggle switch
  • Polarized to protect circuitry against improper battery installation
Buy Now
Battery Holders, Clips, Contacts - 36-1086-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1086-ND
Battery Holders, Clips, Contacts 36-1086-ND
"Battery Holder (Covered) Coin, 20.0mm 1 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) Coin, 20.0mm 1 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, 2032, Wire Lead; Battery Sizes Accepted Keystone - 77AH8759 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2032, Wire Lead; Battery Sizes Accepted Keystone
77AH8759
Battery Holder, 2032, Wire Lead; Battery Sizes Accepted Keystone 77AH8759
BATTERY HOLDER, 2032, WIRE LEAD; Battery Sizes Accepted:2032; No. of Batteries:2; Product Range:

BATTERY HOLDER, 2032, WIRE LEAD; Battery Sizes Accepted:2032; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1086 36-1086-ND 77AH8759
Product Name Compact Multi-Purpose Coin Cell Power Pack Battery Holders, Clips, Contacts Battery Holder, 2032, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder; Coin Cell Holder Coin Cell Holder; Holder (Covered)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1021-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3022-2 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers
SMT Holder for 6.8mm Cell-Tin Nickel Plated - 2998 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT holder for 7.9mm Coin Cell on T&R - 2988TR - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers