Keystone Electronics Corp. 4 C Cell Holder, Series Connection 151

Description
Part Number: 151 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet
Description
Part Number: 151 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 C Cell Holder, Series Connection - 151 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4 C Cell Holder, Series Connection
151
4 C Cell Holder, Series Connection 151
Part Number: 151 # of Cells: 4 Cell Size: C Material: Aluminum Mounting: Rivet Type: Holder

Part Number: 151

  • # of Cells: 4
  • Cell Size: C
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-151-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-151-ND
Battery Holders, Clips, Contacts 36-151-ND
Battery Holder (Open) C 4 Cell Solder Lug

Battery Holder (Open) C 4 Cell Solder Lug

Buy Now Datasheet
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone - 25C0820 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone
25C0820
Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone 25C0820
BATTERY HOLDER, C SIZE, PCB; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, C SIZE, PCB; Battery Sizes Accepted:C; No. of Batteries:4; Product Range:- RoHS Compliant: Yes

Supplier's Site
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 4; Solder Lug - 70182736 - Allied Electronics, Inc.
Fort Worth, TX, USA
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 4; Solder Lug
70182736
Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 4; Solder Lug 70182736
Interconnect Aluminum Battery Holder Connected in Series, 0.875 in. to 1.125 in. Battery Dia. Holders: Available with solder lugs, PC lugs or series connections. Features pre-connected jumper strap insulated from the aluminum base. Batteries held in series circuit without need of additional wiring.

Interconnect Aluminum Battery Holder Connected in Series, 0.875 in. to 1.125 in. Battery Dia.
Holders: Available with solder lugs, PC lugs or series connections.
Features pre-connected jumper strap insulated from the aluminum base. Batteries held in series circuit without need of additional wiring.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 151 36-151-ND 25C0820 70182736
Product Name 4 C Cell Holder, Series Connection Battery Holders, Clips, Contacts Battery Holder, C Size, Pcb; Battery Sizes Accepted Keystone Battery Holder; C; 0.875 in. to 1.125 in.; Aluminum; 4; Solder Lug
Type Metal Holder Holder (Open) Metal Holder
Material Aluminum Aluminum
Cell Capacity Multiple Cell Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Cell Densi-Pak Battery Holder with PC Connector - 2489CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-291-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring and Solid Button
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
THM (Heavy Duty/Dual) Holder for 20mm Cell - 1026 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
5 suppliers
3 D Cell Holder, Series Connection - 153 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers