Keystone Electronics Corp. Holder for 26650 Battery w solder tail 1107

Description
Part Number: 1107 # of Cells: 1 Cell Size: 26650 Material: PBT, UL 94V-0 Type: Holder
Request a Quote Datasheet
Description
Part Number: 1107 # of Cells: 1 Cell Size: 26650 Material: PBT, UL 94V-0 Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Holder for 26650 Battery w solder tail - 1107 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Holder for 26650 Battery w solder tail
1107
Holder for 26650 Battery w solder tail 1107
Part Number: 1107 # of Cells: 1 Cell Size: 26650 Material: PBT, UL 94V-0 Type: Holder

Part Number: 1107

  • # of Cells: 1
  • Cell Size: 26650
  • Material: PBT, UL 94V-0
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1107-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1107-ND
Battery Holders, Clips, Contacts 36-1107-ND
Battery Holder (Open) 26650 1 Cell Solder Lug

Battery Holder (Open) 26650 1 Cell Solder Lug

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 1107 36-1107-ND
Product Name Holder for 26650 Battery w solder tail Battery Holders, Clips, Contacts
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1020-1-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell
Number of Cells 1
View Details
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
For 3 AA Cell-All Contacts Insulated - 2171 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Locking Coin Cell Holder for CR2032 - 2898 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers