Keystone Electronics Corp. Vinyl 9 Volt I Style Strap-4" Leads 232

Description
Part Number: 232 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap
Request a Quote Datasheet
Description
Part Number: 232 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vinyl 9 Volt I Style Strap-4
New Hyde Park, NY, USA
Vinyl 9 Volt I Style Strap-4" Leads
232
Vinyl 9 Volt I Style Strap-4" Leads 232
Part Number: 232 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Vinyl Mounting: Wire Leads Type: Strap

Part Number: 232

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Vinyl
  • Mounting: Wire Leads
  • Type: Strap
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-232-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-232-ND
Battery Holders, Clips, Contacts 36-232-ND
"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

"Battery Connector, Snap 9V 1 Cell Wire Leads - 4"" (101.6mm)"

Buy Now Datasheet
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone - 91B5445 - Newark, An Avnet Company
Chicago, IL, United States
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
91B5445
Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone 91B5445
BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Vinyl; For Use With:9V Batteries RoHS Compliant: Yes

BATTERY STRAP, 9V, WIRE LEAD; Battery Sizes Accepted:PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Strap; Battery Size Code:9V; Battery Terminals:Wire Leads; Body Material:Vinyl; For Use With:9V Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 232 36-232-ND 91B5445
Product Name Vinyl 9 Volt I Style Strap-4" Leads Battery Holders, Clips, Contacts Battery Strap, 9V, Wire Lead; Battery Sizes Accepted Keystone
Type Plastic Holder Battery Snaps
Material Vinyl
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
3 D Cell Holder, Solder Lug - 190 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AAA Cell Holder, PC - 2468 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers