Keystone Electronics Corp. 2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch 2489SW

Description
Part Number: 2489SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet
Description
Part Number: 2489SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2489SW - Keystone Electronics Corp.
New Hyde Park, NY, USA
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch
2489SW
2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch 2489SW
Part Number: 2489SW # of Cells: 2 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: ABS Mounting: Wire Leads Type: Holder

Part Number: 2489SW

  • # of Cells: 2
  • Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03
  • Cell Size: AAA
  • Material: ABS
  • Mounting: Wire Leads
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-2489SW-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-2489SW-ND
Battery Holders, Clips, Contacts 36-2489SW-ND
"Battery Holder (Covered) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

"Battery Holder (Covered) AAA 2 Cell Wire Leads - 6"" (152.4mm)"

Buy Now Datasheet
Battery Holder, Aaa X 2, Chassis Mount; Battery Sizes Accepted Keystone - 77AH8866 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aaa X 2, Chassis Mount; Battery Sizes Accepted Keystone
77AH8866
Battery Holder, Aaa X 2, Chassis Mount; Battery Sizes Accepted Keystone 77AH8866
BATTERY HOLDER, AAA X 2, CHASSIS MOUNT; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:

BATTERY HOLDER, AAA X 2, CHASSIS MOUNT; Battery Sizes Accepted:AAA; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 2489SW 36-2489SW-ND 77AH8866
Product Name 2 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch Battery Holders, Clips, Contacts Battery Holder, Aaa X 2, Chassis Mount; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Covered)
Material ABS
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for Dual 18650 Batteries - 1048 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Vibra-Fit) Holder for 2025 & 2032 Cell - 1059 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers