Keystone Electronics Corp. THM Holder for AA Battery 1015

Description
Part Number: 1015 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet
Description
Part Number: 1015 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for AA Battery - 1015 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for AA Battery
1015
THM Holder for AA Battery 1015
Part Number: 1015 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Material: PBT, UL 94V-0 Mounting: THM Packaging: Trays - 50 pieces per tray Type: Holder

Part Number: 1015

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Packaging: Trays - 50 pieces per tray
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1015-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1015-ND
Battery Holders, Clips, Contacts 36-1015-ND
Battery Holder (Open) AA 1 Cell PC Pin

Battery Holder (Open) AA 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Aa Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0376 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa Cell, Through Hole; Battery Sizes Accepted Keystone
25T0376
Battery Holder, Aa Cell, Through Hole; Battery Sizes Accepted Keystone 25T0376
BATTERY HOLDER, AA CELL, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

BATTERY HOLDER, AA CELL, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Holder; Battery Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1015 36-1015-ND 25T0376
Product Name THM Holder for AA Battery Battery Holders, Clips, Contacts Battery Holder, Aa Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
5.8mm Cell Retainer, SMT- Tape and Reel - 2986TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3020 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details