Keystone Electronics Corp. Component Clip-Steel 222

Description
Part Number: 222 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Description
Part Number: 222 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Part number 222 is a single-cell steel battery clip designed for C cells, featuring a recessed contact to hold the battery in place and an anti-rotation tab for secure mounting. The clip is made of .016 inch spring steel with nickel plating and is intended for use in non-metallic battery compartments. Its dimensions are 0.687 inches in length, 0.375 inches in width, and 0.875 inches in height.

Datasheet Summary
Powered by GS/AI

Part number 222 is a single-cell steel battery clip designed for C cells, featuring a recessed contact to hold the battery in place and an anti-rotation tab for secure mounting. The clip is made of .016 inch spring steel with nickel plating and is intended for use in non-metallic battery compartments. Its dimensions are 0.687 inches in length, 0.375 inches in width, and 0.875 inches in height.

Suppliers

Company
Product
Description
Supplier Links
Component Clip-Steel - 222 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Component Clip-Steel
222
Component Clip-Steel 222
Part Number: 222 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 222

  • # of Cells: 1
  • Cell Size: C
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-222-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-222-ND
Battery Holders, Clips, Contacts 36-222-ND
Battery Holder Clip (No Contacts) C 1 Cell

Battery Holder Clip (No Contacts) C 1 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 222 36-222-ND
Product Name Component Clip-Steel Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2354 Cell-Tin Nickel Plate - 3010 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
2 AA Cell Holder, PC with Ribbon - 2462RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-120CT-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Vinyl 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers