Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R 1091TR

Description
Part Number: 1091TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 1091TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R - 1091TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R
1091TR
SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R 1091TR
Part Number: 1091TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1091TR

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1091TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1091TR-ND
Battery Holders, Clips, Contacts 36-1091TR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1091CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1091CT-ND
Battery Holders, Clips, Contacts 36-1091CT-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1091DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1091DKR-ND
Battery Holders, Clips, Contacts 36-1091DKR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0400 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0400
Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0400
BATTERY HOLDER, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

BATTERY HOLDER, 23MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Holder; Battery Terminals:SMD; For Use With:Coin Cell - 23mm; MSL:MSL 2 - 1 yearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1091TR 36-1091TR-ND 25T0400
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Short Pad (Gold Flash Plate) on T&R Battery Holders, Clips, Contacts Battery Holder, 23Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
IP65 Water Resistant Holder, 3 AA - 2439 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Mounting Surface Mount
View Details
2 suppliers
THM (Maxi-Mount) Holder for 20mm Cell - 101 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers