Keystone Electronics Corp. SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R 1073TR

Description
Part Number: 1073TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote
Description
Part Number: 1073TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1073TR is a surface mount coin cell holder designed for 23mm cells, compatible with CR2320, CR2325, CR2330, and CR2335 batteries. It features a high-temperature nylon base rated UL 94V-0 and tin-nickel plated steel contacts. The holder supports automatic pick-and-place assembly and meets ANSI/EIA-481 carrier tape standards. Mounting dimensions include a 0.703 inch [17.9 mm] length and 0.931 inch [23.6 mm] width with pads of 0.278 inch [7.1 mm]. It operates from -60°F to +293°F (-51°C to +145°C) and is supplied on 44mm wide tape with 24mm pitch on a 13-inch reel.

Datasheet Summary
Powered by GS/AI

The 1073TR is a surface mount coin cell holder designed for 23mm cells, compatible with CR2320, CR2325, CR2330, and CR2335 batteries. It features a high-temperature nylon base rated UL 94V-0 and tin-nickel plated steel contacts. The holder supports automatic pick-and-place assembly and meets ANSI/EIA-481 carrier tape standards. Mounting dimensions include a 0.703 inch [17.9 mm] length and 0.931 inch [23.6 mm] width with pads of 0.278 inch [7.1 mm]. It operates from -60°F to +293°F (-51°C to +145°C) and is supplied on 44mm wide tape with 24mm pitch on a 13-inch reel.

Suppliers

Company
Product
Description
Supplier Links
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R - 1073TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R
1073TR
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R 1073TR
Part Number: 1073TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Material: Nylon- High Temp UL 94 V-0 Mounting: SMT Packaging: Tape and Reel - 200 / 13" reel Type: Holder

Part Number: 1073TR

  • # of Cells: 1
  • Battery Reference: 2320, 2325, 2330, 2335
  • Cell Size: 23mm Coin Cell
  • Material: Nylon- High Temp UL 94 V-0
  • Mounting: SMT
  • Packaging: Tape and Reel - 200 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1073TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1073TR-ND
Battery Holders, Clips, Contacts 36-1073TR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1073CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1073CT-ND
Battery Holders, Clips, Contacts 36-1073CT-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-1073DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-1073DKR-ND
Battery Holders, Clips, Contacts 36-1073DKR-ND
Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
1073 On Tape & Reel Rohs Compliant Keystone - 91B8375 - Newark, An Avnet Company
Chicago, IL, United States
1073 On Tape & Reel Rohs Compliant Keystone
91B8375
1073 On Tape & Reel Rohs Compliant Keystone 91B8375
1073 ON TAPE & REEL ROHS COMPLIANT: YES

1073 ON TAPE & REEL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 1073TR 36-1073TR-ND 91B8375
Product Name SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R Battery Holders, Clips, Contacts 1073 On Tape & Reel Rohs Compliant Keystone
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Compact) Holder for 20mm Cell - 103 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
SMT Locking Coin Cell Holder for CR1220 - 2894 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
4 AA Holder, Solder Lug - 192 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
6 D Cell Holder, Solder Lug - 201 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers