Keystone Electronics Corp. 1/4 Hex Female Standoff 1922

Description
Part Number: 1922 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1922 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, hex body, and length of 0.250 in. (6.4 mm). The part is available in stainless steel, brass, and aluminum material options, with a hex outer diameter of 0.250 in. (6.3 mm). All variants are RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, hex body, and length of 0.250 in. (6.4 mm). The part is available in stainless steel, brass, and aluminum material options, with a hex outer diameter of 0.250 in. (6.3 mm). All variants are RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1922
1/4 Hex Female Standoff 1922
Part Number: 1922 Length: .250 [6.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1922

  • Length: .250 [6.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1922-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1922-ND
Board Spacers, Standoffs 36-1922-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1922 36-1922-ND
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers