Keystone Electronics Corp. Jack Screw Straight Knurl-slotted 2073

Description
Part Number: 2073 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Length: .410 [10.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Description
Part Number: 2073 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Length: .410 [10.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turnable jack screw with straight knurl and slotted drive, made of steel with nickel plating, featuring a 4-40 thread and a length of 0.437 inch (11.1 mm). The part has a .187 inch (4.8 mm) diameter and is designed for panel mounting with direct access via the knurled head. Hardware is supplied unassembled in bulk.

Datasheet Summary
Powered by GS/AI

Turnable jack screw with straight knurl and slotted drive, made of steel with nickel plating, featuring a 4-40 thread and a length of 0.437 inch (11.1 mm). The part has a .187 inch (4.8 mm) diameter and is designed for panel mounting with direct access via the knurled head. Hardware is supplied unassembled in bulk.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Straight Knurl-slotted - 2073 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Jack Screw Straight Knurl-slotted
2073
Jack Screw Straight Knurl-slotted 2073
Part Number: 2073 D Diameter: .187 (4.8) Drive: Slotted Finish/Plating: Zinc & Clear Chromate Length: .410 [10.4] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable

Part Number: 2073

  • D Diameter: .187 (4.8)
  • Drive: Slotted
  • Finish/Plating: Zinc & Clear Chromate
  • Length: .410 [10.4]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 2073
Product Name Jack Screw Straight Knurl-slotted
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1827 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers