Keystone Electronics Corp. 1/4 Hex Female Standoff 1451E

Description
Part Number: 1451E Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1451E Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass, with a 6-32 thread and a length of 0.750 in. (19.1 mm), featuring a hex outer diameter of 0.250 in. (6.3 mm) and a round outer diameter of 0.250 in. (6.3 mm). The part is plated with zinc per ASTM B633 and has a clear iridite finish. It is RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of brass, with a 6-32 thread and a length of 0.750 in. (19.1 mm), featuring a hex outer diameter of 0.250 in. (6.3 mm) and a round outer diameter of 0.250 in. (6.3 mm). The part is plated with zinc per ASTM B633 and has a clear iridite finish. It is RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1451E - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1451E
1/4 Hex Female Standoff 1451E
Part Number: 1451E Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1451E

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1451E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1451E-ND
Board Spacers, Standoffs 36-1451E-ND
"Hex Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #6-32 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
THREADED STANDOFF - 1451E - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1451E
THREADED STANDOFF 1451E
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Spacer, Hex, 6-32, Brass, Zinc, 0.75; Standoff Material Keystone - 62W5554 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 6-32, Brass, Zinc, 0.75; Standoff Material Keystone
62W5554
Spacer, Hex, 6-32, Brass, Zinc, 0.75; Standoff Material Keystone 62W5554
SPACER, HEX, 6-32, BRASS, ZINC, 0.75"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

SPACER, HEX, 6-32, BRASS, ZINC, 0.75"; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Fastener Plating:Zinc RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #6-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 - 70181984 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633
70181984
Standoff; #6-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 70181984
Standoff Hex Shaped Brass Thread size 6-32 Brass material.

Standoff Hex Shaped Brass

  • Thread size 6-32
    Brass material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1451E
Standoffs & Spacers 1451E
Standoffs & Spacers 1/4"X3/4"SPACER HEX

Standoffs & Spacers 1/4"X3/4"SPACER HEX

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1451E 36-1451E-ND 1451E 62W5554 70181984 1451E
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Spacer, Hex, 6-32, Brass, Zinc, 0.75; Standoff Material Keystone Standoff; #6-32; 0.750 in.; 0.250 in.; Hex; Brass; ASTM-B16, ASTM B633 Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
F-F Nylon Stand, 6-32, 1/4 L - 1903A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Swage Standoff - 1784-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1923 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers