Keystone Electronics Corp. Nylon Retaining Spacer, #8 2381

Description
Part Number: 2381 Length: .125 (3.2) Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote
Description
Part Number: 2381 Length: .125 (3.2) Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the outside of a screw shank for pre-assembly applications, reducing final assembly time. Part 2381 is a .125 inch (3.2 mm) long spacer with an outer diameter of .375 inch (9.5 mm) and a clear hole sized for a #8 screw. The spacer is made of nylon and accepts a screw shank without threading.

Datasheet Summary
Powered by GS/AI

Nylon retaining spacers are hinged standoff spacers designed to grip the outside of a screw shank for pre-assembly applications, reducing final assembly time. Part 2381 is a .125 inch (3.2 mm) long spacer with an outer diameter of .375 inch (9.5 mm) and a clear hole sized for a #8 screw. The spacer is made of nylon and accepts a screw shank without threading.

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #8 - 2381 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #8
2381
Nylon Retaining Spacer, #8 2381
Part Number: 2381 Length: .125 (3.2) Material: Nylon OD: .375 [9.5] Style: Retaining Spacer Thread: #8

Part Number: 2381

  • Length: .125 (3.2)
  • Material: Nylon
  • OD: .375 [9.5]
  • Style: Retaining Spacer
  • Thread: #8
Buy Now Datasheet
Board Spacers, Standoffs - 36-2381-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2381-ND
Board Spacers, Standoffs 36-2381-ND
"Round Spacer Unthreaded #8 Nylon 0.125"" (3.18mm) 1/8"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.125"" (3.18mm) 1/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2381 36-2381-ND
Product Name Nylon Retaining Spacer, #8 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining; Threaded Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 1657 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #4 - 2343 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Spacer - 1457D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers