Keystone Electronics Corp. F-F Nylon Stand, 6-32, 5/8 L 1903D

Description
Part Number: 1903D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet
Description
Part Number: 1903D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 6-32, 5/8 L
1903D
F-F Nylon Stand, 6-32, 5/8 L 1903D
Part Number: 1903D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32

Part Number: 1903D

  • Length: .750 [19.1]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1903D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1903D-ND
Board Spacers, Standoffs 36-1903D-ND
"Hex Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #6-32 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1903D
Standoffs & Spacers 1903D
Standoffs & Spacers HEX THREADED STDOFF .750"L 6-32 NYL

Standoffs & Spacers HEX THREADED STDOFF .750"L 6-32 NYL

Buy Now Datasheet
Standoff; 0.750 in.; #6-32; Nylon 6/6; Hex - 70182004 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.750 in.; #6-32; Nylon 6/6; Hex
70182004
Standoff; 0.750 in.; #6-32; Nylon 6/6; Hex 70182004
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
STANDOFF HEX .750
Hong Kong, China
STANDOFF HEX .750"L 6-32THR NYL
443-1903D
STANDOFF HEX .750"L 6-32THR NYL 443-1903D
STANDOFF HEX .750"L 6-32THR NYL

STANDOFF HEX .750"L 6-32THR NYL

Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W4950 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W4950
Spacer/standoff, Nylon, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W4950
SPACER/STANDOFF, NYLON, 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Utmel Electronic Limited Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1903D 36-1903D-ND 1903D 70182004 443-1903D 62W4950
Product Name F-F Nylon Stand, 6-32, 5/8 L Board Spacers, Standoffs Standoffs & Spacers Standoff; 0.750 in.; #6-32; Nylon 6/6; Hex STANDOFF HEX .750"L 6-32THR NYL Spacer/standoff, Nylon, 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1821D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1450C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Nylon Retaining Spacer, #10 - 2392 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers