Keystone Electronics Corp. 5/16 Round Spacer 1667

Description
Part Number: 1667 Finish/Plating: Nickel Plate Hole Size: #10 Length: .875 [22.2] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1667 Finish/Plating: Nickel Plate Hole Size: #10 Length: .875 [22.2] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Round Spacer
1667
5/16 Round Spacer 1667
Part Number: 1667 Finish/Plating: Nickel Plate Hole Size: #10 Length: .875 [22.2] Material: Brass OD: 5/16 (.312) Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1667

  • Finish/Plating: Nickel Plate
  • Hole Size: #10
  • Length: .875 [22.2]
  • Material: Brass
  • OD: 5/16 (.312)
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1667-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1667-ND
Board Spacers, Standoffs 36-1667-ND
"Round Spacer Unthreaded #10 Brass 0.875"" (22.23mm) 7/8"""

"Round Spacer Unthreaded #10 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1667
Standoffs & Spacers 1667
Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10

Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10

Buy Now Datasheet
Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10 - 443-1667 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10
443-1667
Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10 443-1667
Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10

Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1667 36-1667-ND 1667 443-1667
Product Name 5/16 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Standoffs & Spacers .875 Rd Clr hle spcr .312 OD #10
Type & Shape Spacer; Round Spacer; Round Standoff Spacer; Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1958 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers