Keystone Electronics Corp. 1/4 Round Spacer 1454B

Description
Part Number: 1454B Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1454B Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1454B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1454B
1/4 Round Spacer 1454B
Part Number: 1454B Finish/Plating: Nickel Plate Hole Size: #4, M3 Length: .375 [9.5] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1454B

  • Finish/Plating: Nickel Plate
  • Hole Size: #4, M3
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1454B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1454B-ND
Board Spacers, Standoffs 36-1454B-ND
"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

"Round Spacer Unthreaded #4 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1454B
Standoffs & Spacers 1454B
Standoffs & Spacers .375 Rd Clr hle spcr .250 OD #4

Standoffs & Spacers .375 Rd Clr hle spcr .250 OD #4

Buy Now Datasheet
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone - 62W5556 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone
62W5556
Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone 62W5556
SPACER, ROUND, BRASS, NICKEL, 0.375"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.375"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:9.525mm; Body Diameter:6.4mm; Bore Size:0.12"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1454B 36-1454B-ND 1454B 62W5556
Product Name 1/4 Round Spacer Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, Nickel, 0.375; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers