Keystone Electronics Corp. 1/4 Hex M-F Standoff 2099

Description
Part Number: 2099 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2099 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

2099 is a stainless steel male/female threaded standoff with a length of 2.000 inches (50.8 mm), a hex outer diameter of 0.250 inches (6.4 mm), a 4-40 internal thread depth of 0.250 inches (6.4 mm), and a 4-40 external thread length of 0.187 inches (4.7 mm). It is designed for mechanical mounting applications and conforms to ASTM A581/A582 steel specifications.

Datasheet Summary
Powered by GS/AI

2099 is a stainless steel male/female threaded standoff with a length of 2.000 inches (50.8 mm), a hex outer diameter of 0.250 inches (6.4 mm), a 4-40 internal thread depth of 0.250 inches (6.4 mm), and a 4-40 external thread length of 0.187 inches (4.7 mm). It is designed for mechanical mounting applications and conforms to ASTM A581/A582 steel specifications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2099
1/4 Hex M-F Standoff 2099
Part Number: 2099 Length: 2.000 [50.8] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2099

  • Length: 2.000 [50.8]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2099-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2099-ND
Board Spacers, Standoffs 36-2099-ND
"Hex Standoff Threaded #4-40 Stainless Steel 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #4-40 Stainless Steel 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2099
Standoffs & Spacers 2099
Standoffs & Spacers SS 2.000 M/F THRD

Standoffs & Spacers SS 2.000 M/F THRD

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 2";TL-Ext 0.187"
70183133
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 2";TL-Ext 0.187" 70183133
Hex Shape, Male⁄Female Standoffs Stainless steel material Hex shaped thread.

Hex Shape, Male⁄Female Standoffs

  • Stainless steel material
    Hex shaped thread.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2099 36-2099-ND 2099 70183133
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 2";TL-Ext 0.187"
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Hex M-F Standoff - 2181 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Round Female Standoff - 1864 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers