Keystone Electronics Corp. 3/16 Hex Swage Standoff 2274-2

Description
Part Number: 2274-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 2274-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Swage Standoff - 2274-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Swage Standoff
2274-2
3/16 Hex Swage Standoff 2274-2
Part Number: 2274-2 Finish/Plating: Nickel Plate Length: .500 [12.7] Material: Brass OD: .187 [4.7] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .139 Thread: 4-40 Type: Swage Mount

Part Number: 2274-2

  • Finish/Plating: Nickel Plate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .187 [4.7]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .139
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-2274-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2274-2-ND
Board Spacers, Standoffs 36-2274-2-ND
"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2274-2
Standoffs & Spacers 2274-2
Standoffs & Spacers 4-40 X .187 STDOFF

Standoffs & Spacers 4-40 X .187 STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2274-2 36-2274-2-ND 2274-2
Product Name 3/16 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1547C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1621-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1752-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers