Keystone Electronics Corp. Nylon Retaining Spacer, #4 2348

Description
Part Number: 2348 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet
Description
Part Number: 2348 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #4 - 2348 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #4
2348
Nylon Retaining Spacer, #4 2348
Part Number: 2348 Length: 1.000 [25.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Style: Retaining Spacer Thread: #4

Part Number: 2348

  • Length: 1.000 [25.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Style: Retaining Spacer
  • Thread: #4
Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2348
Standoffs & Spacers 2348
Standoffs & Spacers SELF RETAING CLR HLE SPACER 1.00" #4

Standoffs & Spacers SELF RETAING CLR HLE SPACER 1.00" #4

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2348 2348
Product Name Nylon Retaining Spacer, #4 Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1637 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex Swage Standoff - 1653-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers