Keystone Electronics Corp.
Rivet Binding Post Terminal 6-32 Thread
1535
Description
Part Number: 1535
Current Rating: 15 Amps
Mounting: Rivet
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: 6-32 Mounting Hole: .225 [5.7]
For .093 [2.38] thick boards
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1535
Current Rating: 15 Amps
Mounting: Rivet
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: 6-32 Mounting Hole: .225 [5.7]
For .093 [2.38] thick boards
Request a Quote
Email Supplier
Datasheet
Suppliers
Rivet Binding Post Terminal 6-32 Thread
1535
Part Number: 1535
Current Rating: 15 Amps
Mounting: Rivet
Orientation: Vertical
Screw Packaging: Installed & Captivated
Thread: 6-32 Mounting Hole: .225 [5.7]
For .093 [2.38] thick boards
Part Number: 1535
- Current Rating: 15 Amps
- Mounting: Rivet
- Orientation: Vertical
- Screw Packaging: Installed & Captivated
- Thread: 6-32
- Mounting Hole: .225 [5.7]
- For .093 [2.38] thick boards
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1535 |
|
Product Name
|
Rivet Binding Post Terminal 6-32 Thread |
|
Mounting
|
Threaded; Rivet
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Female Standoff; Round; Hex
Mounting
Threaded
Material
Plastic; Nylon or Polyamide
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Spacer; Round
Material
Metal; Brass
Outside Diameter
0.2500 inch (6.35 mm)
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers