Keystone Electronics Corp. 1/4 Hex Swage Standoff 1759-3

Description
Part Number: 1759-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1759-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1759-3
1/4 Hex Swage Standoff 1759-3
Part Number: 1759-3 Finish/Plating: Nickel Plate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Panel Thickness: 3/32 (.093) Shape: Hex Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1759-3

  • Finish/Plating: Nickel Plate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 3/32 (.093)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now
Spacer Rohs Compliant Keystone - 80H9645 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Rohs Compliant Keystone
80H9645
Spacer Rohs Compliant Keystone 80H9645
SPACER ROHS COMPLIANT: YES

SPACER ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1759-3
Standoffs & Spacers 1759-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 6-32

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1759-3 80H9645 1759-3
Product Name 1/4 Hex Swage Standoff Spacer Rohs Compliant Keystone Standoffs & Spacers
Type & Shape Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1457B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
1/4 Hex M-F Standoff - 2152 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
Slimline Tension Fit Nylon PCB Support - 1929A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.5000 inch (12.7 mm)
View Details
2 suppliers
1/4 Hex M-F Standoff - 1951 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers