Keystone Electronics Corp. Slimline Tension Fit Nylon PCB Support 1930A

Description
Part Number: 1930A Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet
Description
Part Number: 1930A Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slimline Tension Fit Nylon PCB Support - 1930A - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Tension Fit Nylon PCB Support
1930A
Slimline Tension Fit Nylon PCB Support 1930A
Part Number: 1930A Length: .625 [15.9] Material: Nylon 6/6-V-0 Style: Slimline Tension Fit

Part Number: 1930A

  • Length: .625 [15.9]
  • Material: Nylon 6/6-V-0
  • Style: Slimline Tension Fit
Buy Now Datasheet
Board Supports - 36-1930A-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1930A-ND
Board Supports 36-1930A-ND
"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

"Board Support Snap Fit / Snap Lock Nylon 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1930A 36-1930A-ND
Product Name Slimline Tension Fit Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Board Spacers, Standoffs - 36-1651-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
3/16 Hex Female Standoff - 1656 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2211 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
.156 Rnd, .250 L, F-F Brass Standoff - 1802B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers