Keystone Electronics Corp. .156 Hex, .250 L, F-F Alum Standoff 1797B

Description
Part Number: 1797B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1797B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .250 L, F-F Alum Standoff
1797B
.156 Hex, .250 L, F-F Alum Standoff 1797B
Part Number: 1797B Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1797B

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1797B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1797B-ND
Board Spacers, Standoffs 36-1797B-ND
"Hex Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #2-56 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
THREADED STANDOFF - 1797B - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1797B
THREADED STANDOFF 1797B
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Standoff;2-56 Threads;Length 0.25
Fort Worth, TX, USA
Standoff;2-56 Threads;Length 0.25";OD 0.156";Aluminum Clear Iridite;Hex
70181989
Standoff;2-56 Threads;Length 0.25";OD 0.156";Aluminum Clear Iridite;Hex 70181989
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Standoff; Standoff Material Keystone - 94B3010 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
94B3010
Standoff; Standoff Material Keystone 94B3010
STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:3.962mm; Hex Body Size:0.156"; Spacer Plating:Iridite RoHS Compliant: Yes

STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:3.962mm; Hex Body Size:0.156"; Spacer Plating:Iridite RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1797B
Standoffs & Spacers 1797B
Standoffs & Spacers HEX .156X.250 ALUM

Standoffs & Spacers HEX .156X.250 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1797B 36-1797B-ND 1797B 70181989 94B3010 1797B
Product Name .156 Hex, .250 L, F-F Alum Standoff Board Spacers, Standoffs THREADED STANDOFF Standoff;2-56 Threads;Length 0.25";OD 0.156";Aluminum Clear Iridite;Hex Standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 6-32, 5/8 L - 1903D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex Female Standoff - 2203 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
.156 Hex, .187 L, F-F Alum Standoff - 1797A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers