Keystone Electronics Corp. 3/16 Round Female Standoff 1865

Description
Part Number: 1865 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1865 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
1865
3/16 Round Female Standoff 1865
Part Number: 1865 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1865

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1865-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1865-ND
Board Spacers, Standoffs 36-1865-ND
"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1865 36-1865-ND
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1924 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Round Swage Standoff - 1605-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers