Keystone Electronics Corp. 1/4 Hex Female Standoff 1450D

Description
Part Number: 1450D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1450D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1450D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1450D
1/4 Hex Female Standoff 1450D
Part Number: 1450D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1450D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1450D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1450D-ND
Board Spacers, Standoffs 36-1450D-ND
"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone - 86H9389 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone
86H9389
Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone 86H9389
SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 19.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1450D
Standoffs & Spacers 1450D
Standoffs & Spacers HEX .250X.750 ZBRASS

Standoffs & Spacers HEX .250X.750 ZBRASS

Buy Now Datasheet
Standoff; 0.750 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 - 70181977 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.750 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633
70181977
Standoff; 0.750 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633 70181977
Hex Shaped Brass Material Standoff Thread size 4-40 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 4-40
    Brass material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1450D 36-1450D-ND 86H9389 1450D 70181977
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 19.1Mm; Standoff Material Keystone Standoffs & Spacers Standoff; 0.750 in.; #4-40; Brass; Hex;Zinc Plate; ASTM B633
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 4-40, 1/4 L - 1902A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Hex M-F Standoff - 1644 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Board Spacers, Standoffs - 36-1624-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers