Keystone Electronics Corp. 5/32 Round Swage Standoff 1596-3

Description
Part Number: 1596-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet
Description
Part Number: 1596-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1596-3
5/32 Round Swage Standoff 1596-3
Part Number: 1596-3 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Panel Thickness: 3/32 (.093) Shape: Round Style: Swage Standoff Swage (S): 0.135 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1596-3

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 3/32 (.093)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): 0.135
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now
Board Spacers, Standoffs - 36-1596-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1596-3-ND
Board Spacers, Standoffs 36-1596-3-ND
"Round Standoff Threaded #2-56 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #2-56 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1596-3
Standoffs & Spacers 1596-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 2-56

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1596-3 36-1596-3-ND 1596-3
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
Slimline Tension Fit Nylon PCB Support - 1933A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 1 inch (25.4 mm)
View Details
3 suppliers