Keystone Electronics Corp. 1/4 Hex Female Standoff 1642

Description
Part Number: 1642 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1642 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1642 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1642
1/4 Hex Female Standoff 1642
Part Number: 1642 Finish/Plating: Zinc & Clear Chromate Length: 2.250 [57.2] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1642

  • Finish/Plating: Zinc & Clear Chromate
  • Length: 2.250 [57.2]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1642 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1642
THREADED STANDOFF 1642
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1642-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1642-ND
Board Spacers, Standoffs 36-1642-ND
"Hex Standoff Threaded #6-32 Brass 2.250"" (57.15mm) 2 1/4"""

"Hex Standoff Threaded #6-32 Brass 2.250"" (57.15mm) 2 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1642
Standoffs & Spacers 1642
Standoffs & Spacers HEX .250X2.25 ZBRASS

Standoffs & Spacers HEX .250X2.25 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1642 1642 36-1642-ND 1642
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/16 Hex Female Standoff - 1475D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Board Spacers, Standoffs - 36-1560F-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers