Keystone Electronics Corp. 1/4 Hex Swage Standoff 1653-2

Description
Part Number: 1653-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1653-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1653-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.125 in (3.2 mm), and an outer diameter of 0.187 in (4.7 mm). It is made of brass with ductile nickel plating per QQ-N-290, designed for installation in panels 0.062 in (1.57 mm) and thicker. The part is installed by pressing into a punched or drilled hole with a 0.166 in (4.2 mm) diameter clearance. Mounting hole tolerance is +0.003/-0.000 in.

Datasheet Summary
Powered by GS/AI

1653-2 is a swage threaded standoff with a 4-40 thread, a height above panel of 0.125 in (3.2 mm), and an outer diameter of 0.187 in (4.7 mm). It is made of brass with ductile nickel plating per QQ-N-290, designed for installation in panels 0.062 in (1.57 mm) and thicker. The part is installed by pressing into a punched or drilled hole with a 0.166 in (4.2 mm) diameter clearance. Mounting hole tolerance is +0.003/-0.000 in.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1653-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1653-2
1/4 Hex Swage Standoff 1653-2
Part Number: 1653-2 Finish/Plating: Nickel Plate Length: .125 (3.2) Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1653-2

  • Finish/Plating: Nickel Plate
  • Length: .125 (3.2)
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1653-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1653-2-ND
Board Spacers, Standoffs 36-1653-2-ND
"Hex Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

"Hex Standoff Threaded #4-40 Brass 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Standoff, Swage Hex Female, 5.95Mm; Standoff Material Keystone - 07H6404 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Swage Hex Female, 5.95Mm; Standoff Material Keystone
07H6404
Standoff, Swage Hex Female, 5.95Mm; Standoff Material Keystone 07H6404
STANDOFF, SWAGE HEX FEMALE, 5.95MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Hex Female; Body Length:2.77mm; Overall Length:5.95mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, SWAGE HEX FEMALE, 5.95MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Hex Female; Body Length:2.77mm; Overall Length:5.95mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1653-2
Standoffs & Spacers 1653-2
Standoffs & Spacers SWAGE STDOFF 1/4"

Standoffs & Spacers SWAGE STDOFF 1/4"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1653-2 36-1653-2-ND 07H6404 1653-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoff, Swage Hex Female, 5.95Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1752-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
4.5mm Hex M-F Standoff - 24283 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1931A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.7500 inch (19.05 mm)
View Details
2 suppliers