Keystone Electronics Corp. 1/4 Round Female Standoff 1547D

Description
Part Number: 1547D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1547D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1547D - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1547D
1/4 Round Female Standoff 1547D
Part Number: 1547D Finish/Plating: Zinc & Clear Chromate Length: .750 [19.1] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1547D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .750 [19.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1547D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1547D-ND
Board Spacers, Standoffs 36-1547D-ND
"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

"Round Standoff Threaded #4-40 Brass 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Spacer/standoff; Standoff Material Keystone - 62W4892 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff; Standoff Material Keystone
62W4892
Spacer/standoff; Standoff Material Keystone 62W4892
SPACER/STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm; Product Range:-; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1547D
Standoffs & Spacers 1547D
Standoffs & Spacers RND .250X.750 ZBRASS

Standoffs & Spacers RND .250X.750 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1547D 36-1547D-ND 62W4892 1547D
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Spacer/standoff; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
Nylon Retaining Spacer, #6 - 2362 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers