Keystone Electronics Corp. 1/4 Round Female Standoff 1692C

Description
Part Number: 1692C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1692C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, length of 0.500 inch (12.7 mm), and outer diameter of 0.250 inch (6.4 mm), made of brass. The part is a round, hex-headed standoff designed for mounting applications.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 8-32 thread, length of 0.500 inch (12.7 mm), and outer diameter of 0.250 inch (6.4 mm), made of brass. The part is a round, hex-headed standoff designed for mounting applications.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1692C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1692C
1/4 Round Female Standoff 1692C
Part Number: 1692C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1692C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1692C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1692C-ND
Board Spacers, Standoffs 36-1692C-ND
"Round Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #8-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1692C
Standoffs & Spacers 1692C
Standoffs & Spacers RND .250X.500 ZBRASS

Standoffs & Spacers RND .250X.500 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1692C 36-1692C-ND 1692C
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1784-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Phenolic Spacer - 1490 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
1/4 Round Swage Standoff - 1624-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers