Keystone Electronics Corp. Jack Screw Slim Line-slotted-1.25" Length 2069

Description
Part Number: 2069 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Description
Part Number: 2069 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jack Screw Slim Line, part number 2069, features a slotted drive and is designed for use in applications requiring a 4-40 thread. It has a length of 1.250 inches (31.8 mm) and a diameter of 0.156 inches (4.0 mm). The screw is constructed from steel and finished with a nickel plate, providing durability and resistance to corrosion. This product is categorized as a turnable jack screw, allowing for easy installation and adjustment. It is supplied unassembled, making it suitable for bulk applications where individual assembly is not required.

Datasheet Summary
Powered by GS/AI

The Jack Screw Slim Line, part number 2069, features a slotted drive and is designed for use in applications requiring a 4-40 thread. It has a length of 1.250 inches (31.8 mm) and a diameter of 0.156 inches (4.0 mm). The screw is constructed from steel and finished with a nickel plate, providing durability and resistance to corrosion. This product is categorized as a turnable jack screw, allowing for easy installation and adjustment. It is supplied unassembled, making it suitable for bulk applications where individual assembly is not required.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Slim Line-slotted-1.25
New Hyde Park, NY, USA
Jack Screw Slim Line-slotted-1.25" Length
2069
Jack Screw Slim Line-slotted-1.25" Length 2069
Part Number: 2069 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable

Part Number: 2069

  • D Diameter: .156 (4.0)
  • Drive: Slotted
  • Finish/Plating: Nickel Plate
  • Length: 1.250 [31.8]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 2069
Product Name Jack Screw Slim Line-slotted-1.25" Length
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2130 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers